Capital Lighting, Inc. 10350-357 Lamps-Table Lamps 612499

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide

Suppliers

Company
Product
Description
Supplier Links
10350-357 Lamps-Table Lamps - 612499 - Capital Lighting, Inc.
Columbus, OH, USA
10350-357 Lamps-Table Lamps
612499
10350-357 Lamps-Table Lamps 612499
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 31.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Iron Oxide

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 31.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Iron Oxide

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612499
Product Name 10350-357 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details