Capital Lighting, Inc. 10352-357 Lamps-Table Lamps 612497

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 21.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Iron Oxide
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 21.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Iron Oxide

Suppliers

Company
Product
Description
Supplier Links
10352-357 Lamps-Table Lamps - 612497 - Capital Lighting, Inc.
Columbus, OH, USA
10352-357 Lamps-Table Lamps
612497
10352-357 Lamps-Table Lamps 612497
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 21.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Iron Oxide

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 21.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Iron Oxide

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612497
Product Name 10352-357 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details