PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 612496 |
| Product Name | 10361-0 Lamps-Table Lamps |
| Application | Residential |