Capital Lighting, Inc. 10683-191 Lamps-Desk/Piano Lamps 612484

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 21.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Tuscan Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 21.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Tuscan Gold

Suppliers

Company
Product
Description
Supplier Links
10683-191 Lamps-Desk/Piano Lamps - 612484 - Capital Lighting, Inc.
Columbus, OH, USA
10683-191 Lamps-Desk/Piano Lamps
612484
10683-191 Lamps-Desk/Piano Lamps 612484
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 21.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Tuscan Gold

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 21.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Tuscan Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612484
Product Name 10683-191 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details