Capital Lighting, Inc. 10713-0 Lamps-Table Lamps 612482

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Nickel

Suppliers

Company
Product
Description
Supplier Links
10713-0 Lamps-Table Lamps - 612482 - Capital Lighting, Inc.
Columbus, OH, USA
10713-0 Lamps-Table Lamps
612482
10713-0 Lamps-Table Lamps 612482
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612482
Product Name 10713-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details