Capital Lighting, Inc. 10710-625 Lamps-Table Lamps 612480

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Metropolitan Cherry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Metropolitan Cherry

Suppliers

Company
Product
Description
Supplier Links
10710-625 Lamps-Table Lamps - 612480 - Capital Lighting, Inc.
Columbus, OH, USA
10710-625 Lamps-Table Lamps
612480
10710-625 Lamps-Table Lamps 612480
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Metropolitan Cherry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Metropolitan Cherry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612480
Product Name 10710-625 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details