Capital Lighting, Inc. 10525 Lamps-Table Lamps 612469

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Desert Sand
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Desert Sand

Suppliers

Company
Product
Description
Supplier Links
10525 Lamps-Table Lamps - 612469 - Capital Lighting, Inc.
Columbus, OH, USA
10525 Lamps-Table Lamps
612469
10525 Lamps-Table Lamps 612469
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Desert Sand

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Desert Sand

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612469
Product Name 10525 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details