Capital Lighting, Inc. 10528-1 Lamps-Table Lamps 612466

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150

Suppliers

Company
Product
Description
Supplier Links
10528-1 Lamps-Table Lamps - 612466 - Capital Lighting, Inc.
Columbus, OH, USA
10528-1 Lamps-Table Lamps
612466
10528-1 Lamps-Table Lamps 612466
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612466
Product Name 10528-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details