Capital Lighting, Inc. 10247-354 BASE Lamps-Table Lamps 612450

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Florentine
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Florentine

Suppliers

Company
Product
Description
Supplier Links
10247-354 BASE Lamps-Table Lamps - 612450 - Capital Lighting, Inc.
Columbus, OH, USA
10247-354 BASE Lamps-Table Lamps
612450
10247-354 BASE Lamps-Table Lamps 612450
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Florentine

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 36.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Florentine

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612450
Product Name 10247-354 BASE Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details