Capital Lighting, Inc. 10503-477 Lamps-Table Lamps 612449

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florence Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florence Patina

Suppliers

Company
Product
Description
Supplier Links
10503-477 Lamps-Table Lamps - 612449 - Capital Lighting, Inc.
Columbus, OH, USA
10503-477 Lamps-Table Lamps
612449
10503-477 Lamps-Table Lamps 612449
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florence Patina

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Florence Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612449
Product Name 10503-477 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details