Capital Lighting, Inc. 10512-0 Lamps-Table Lamps 612441

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
10512-0 Lamps-Table Lamps - 612441 - Capital Lighting, Inc.
Columbus, OH, USA
10512-0 Lamps-Table Lamps
612441
10512-0 Lamps-Table Lamps 612441
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612441
Product Name 10512-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details