Capital Lighting, Inc. 10513-0 Lamps-Table Lamps 612440

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
10513-0 Lamps-Table Lamps - 612440 - Capital Lighting, Inc.
Columbus, OH, USA
10513-0 Lamps-Table Lamps
612440
10513-0 Lamps-Table Lamps 612440
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612440
Product Name 10513-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details