PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 612436 |
| Product Name | 10616-0 Lamps-Table Lamps |
| Application | Residential |