Capital Lighting, Inc. 10229-360 BASE Lamps-Table Lamps 612428

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 34.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Versailles
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 34.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Versailles

Suppliers

Company
Product
Description
Supplier Links
10229-360 BASE Lamps-Table Lamps - 612428 - Capital Lighting, Inc.
Columbus, OH, USA
10229-360 BASE Lamps-Table Lamps
612428
10229-360 BASE Lamps-Table Lamps 612428
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 34.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Versailles

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 34.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Versailles

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612428
Product Name 10229-360 BASE Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details