Capital Lighting, Inc. 10187-321 Lamps-Table Lamps 612423

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 39.00 Bulb Qty: 1 Wattage: 60 Finish: Relic Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 39.00 Bulb Qty: 1 Wattage: 60 Finish: Relic Gold

Suppliers

Company
Product
Description
Supplier Links
10187-321 Lamps-Table Lamps - 612423 - Capital Lighting, Inc.
Columbus, OH, USA
10187-321 Lamps-Table Lamps
612423
10187-321 Lamps-Table Lamps 612423
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 39.00 Bulb Qty: 1 Wattage: 60 Finish: Relic Gold

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 39.00
Bulb
Qty: 1
Wattage: 60
Finish: Relic Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612423
Product Name 10187-321 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details