Capital Lighting, Inc. 10633-0 Lamps-Table Lamps 612417

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150

Suppliers

Company
Product
Description
Supplier Links
10633-0 Lamps-Table Lamps - 612417 - Capital Lighting, Inc.
Columbus, OH, USA
10633-0 Lamps-Table Lamps
612417
10633-0 Lamps-Table Lamps 612417
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612417
Product Name 10633-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details