Capital Lighting, Inc. 10643-0 Lamps-Table Lamps 612411

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Barclay Brass
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Barclay Brass

Suppliers

Company
Product
Description
Supplier Links
10643-0 Lamps-Table Lamps - 612411 - Capital Lighting, Inc.
Columbus, OH, USA
10643-0 Lamps-Table Lamps
612411
10643-0 Lamps-Table Lamps 612411
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Barclay Brass

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Barclay Brass

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612411
Product Name 10643-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details