Capital Lighting, Inc. 10044-300 Lamps-Table Lamps 612400

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pecan
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pecan

Suppliers

Company
Product
Description
Supplier Links
10044-300 Lamps-Table Lamps - 612400 - Capital Lighting, Inc.
Columbus, OH, USA
10044-300 Lamps-Table Lamps
612400
10044-300 Lamps-Table Lamps 612400
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 32.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pecan

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 32.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Pecan

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612400
Product Name 10044-300 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details