Capital Lighting, Inc. 12195-0 Lamps-Table Lamps 612398

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Green
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Green

Suppliers

Company
Product
Description
Supplier Links
12195-0 Lamps-Table Lamps - 612398 - Capital Lighting, Inc.
Columbus, OH, USA
12195-0 Lamps-Table Lamps
612398
12195-0 Lamps-Table Lamps 612398
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Green

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Distressed Green

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612398
Product Name 12195-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details