Capital Lighting, Inc. 12188-0 Lamps-Table Lamps 612396

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Biscut
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Biscut

Suppliers

Company
Product
Description
Supplier Links
12188-0 Lamps-Table Lamps - 612396 - Capital Lighting, Inc.
Columbus, OH, USA
12188-0 Lamps-Table Lamps
612396
12188-0 Lamps-Table Lamps 612396
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Biscut

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Distressed Biscut

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612396
Product Name 12188-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details