Capital Lighting, Inc. 1292-580 Bathroom Fixtures-Two Lights 612389

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Provence Patina Product Name: Two Light Bath Lighting Glass: White Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Provence Patina Product Name: Two Light Bath Lighting Glass: White Patina

Suppliers

Company
Product
Description
Supplier Links
1292-580 Bathroom Fixtures-Two Lights - 612389 - Capital Lighting, Inc.
Columbus, OH, USA
1292-580 Bathroom Fixtures-Two Lights
612389
1292-580 Bathroom Fixtures-Two Lights 612389
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Provence Patina Product Name: Two Light Bath Lighting Glass: White Patina

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Provence Patina
Product Name: Two Light Bath Lighting
Glass: White Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612389
Product Name 1292-580 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details