Capital Lighting, Inc. 1294-580 Pendants-Bowl Style 612384

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Provence Patina Product Name: Four Light Pendant Glass: White Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Provence Patina Product Name: Four Light Pendant Glass: White Patina

Suppliers

Company
Product
Description
Supplier Links
1294-580 Pendants-Bowl Style - 612384 - Capital Lighting, Inc.
Columbus, OH, USA
1294-580 Pendants-Bowl Style
612384
1294-580 Pendants-Bowl Style 612384
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Provence Patina Product Name: Four Light Pendant Glass: White Patina

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Provence Patina
Product Name: Four Light Pendant
Glass: White Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612384
Product Name 1294-580 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details