Capital Lighting, Inc. 1297-580 Mid. Chandeliers-Candle 612383

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 30.75 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Provence Patina Product Name: Seven Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 30.75 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Provence Patina Product Name: Seven Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
1297-580 Mid. Chandeliers-Candle - 612383 - Capital Lighting, Inc.
Columbus, OH, USA
1297-580 Mid. Chandeliers-Candle
612383
1297-580 Mid. Chandeliers-Candle 612383
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 30.75 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Provence Patina Product Name: Seven Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 30.75
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Provence Patina
Product Name: Seven Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612383
Product Name 1297-580 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details