Capital Lighting, Inc. 1299-580 Mid. Chandeliers-Candle 612380

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Provence Patina Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Provence Patina Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
1299-580 Mid. Chandeliers-Candle - 612380 - Capital Lighting, Inc.
Columbus, OH, USA
1299-580 Mid. Chandeliers-Candle
612380
1299-580 Mid. Chandeliers-Candle 612380
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Provence Patina Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Provence Patina
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612380
Product Name 1299-580 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details