Capital Lighting, Inc. 12204-0 Lamps-Table Lamps 612371

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Slate
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Slate

Suppliers

Company
Product
Description
Supplier Links
12204-0 Lamps-Table Lamps - 612371 - Capital Lighting, Inc.
Columbus, OH, USA
12204-0 Lamps-Table Lamps
612371
12204-0 Lamps-Table Lamps 612371
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Slate

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Slate

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612371
Product Name 12204-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details