Capital Lighting, Inc. 12221-0 Lamps-Table Lamps 612369

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: Medium/Candelabra Qty: 1 Wattage: 150 Finish: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: Medium/Candelabra Qty: 1 Wattage: 150 Finish: Frosted

Suppliers

Company
Product
Description
Supplier Links
12221-0 Lamps-Table Lamps - 612369 - Capital Lighting, Inc.
Columbus, OH, USA
12221-0 Lamps-Table Lamps
612369
12221-0 Lamps-Table Lamps 612369
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: Medium/Candelabra Qty: 1 Wattage: 150 Finish: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.50
Bulb
Type: Medium/Candelabra
Qty: 1
Wattage: 150
Finish: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612369
Product Name 12221-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details