Capital Lighting, Inc. 1230-580 Sconces-Pocket 612365

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 12.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Provence Patina Product Name: Two Light Wall Sconce Glass: White Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 12.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Provence Patina Product Name: Two Light Wall Sconce Glass: White Patina

Suppliers

Company
Product
Description
Supplier Links
1230-580 Sconces-Pocket - 612365 - Capital Lighting, Inc.
Columbus, OH, USA
1230-580 Sconces-Pocket
612365
1230-580 Sconces-Pocket 612365
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 12.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Provence Patina Product Name: Two Light Wall Sconce Glass: White Patina

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 12.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Provence Patina
Product Name: Two Light Wall Sconce
Glass: White Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612365
Product Name 1230-580 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details