Capital Lighting, Inc. 12303-0 Lamps-Table Lamps 612361

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mexican Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mexican Mosaic

Suppliers

Company
Product
Description
Supplier Links
12303-0 Lamps-Table Lamps - 612361 - Capital Lighting, Inc.
Columbus, OH, USA
12303-0 Lamps-Table Lamps
612361
12303-0 Lamps-Table Lamps 612361
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mexican Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Mexican Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612361
Product Name 12303-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details