Capital Lighting, Inc. 12304-0 Lamps-Table Lamps 612360

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Estonia
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Estonia

Suppliers

Company
Product
Description
Supplier Links
12304-0 Lamps-Table Lamps - 612360 - Capital Lighting, Inc.
Columbus, OH, USA
12304-0 Lamps-Table Lamps
612360
12304-0 Lamps-Table Lamps 612360
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Estonia

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 35.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Estonia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612360
Product Name 12304-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details