Capital Lighting, Inc. 12391-0 Lamps-Table Lamps 612359

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mercury
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mercury

Suppliers

Company
Product
Description
Supplier Links
12391-0 Lamps-Table Lamps - 612359 - Capital Lighting, Inc.
Columbus, OH, USA
12391-0 Lamps-Table Lamps
612359
12391-0 Lamps-Table Lamps 612359
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mercury

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Mercury

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612359
Product Name 12391-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details