Capital Lighting, Inc. 12220-0 Lamps-Table Lamps 612348

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Spun Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Spun Silver

Suppliers

Company
Product
Description
Supplier Links
12220-0 Lamps-Table Lamps - 612348 - Capital Lighting, Inc.
Columbus, OH, USA
12220-0 Lamps-Table Lamps
612348
12220-0 Lamps-Table Lamps 612348
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Spun Silver

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Spun Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612348
Product Name 12220-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details