Capital Lighting, Inc. 12219-0 Lamps-Table Lamps 612345

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Spun Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Spun Silver

Suppliers

Company
Product
Description
Supplier Links
12219-0 Lamps-Table Lamps - 612345 - Capital Lighting, Inc.
Columbus, OH, USA
12219-0 Lamps-Table Lamps
612345
12219-0 Lamps-Table Lamps 612345
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Spun Silver

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Spun Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612345
Product Name 12219-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details