Capital Lighting, Inc. 12214-0 Lamps-Table Lamps 612343

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Eggshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Eggshell

Suppliers

Company
Product
Description
Supplier Links
12214-0 Lamps-Table Lamps - 612343 - Capital Lighting, Inc.
Columbus, OH, USA
12214-0 Lamps-Table Lamps
612343
12214-0 Lamps-Table Lamps 612343
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Distressed Eggshell

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 37.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Distressed Eggshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612343
Product Name 12214-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details