Capital Lighting, Inc. 12309-0 Lamps-Table Lamps 612334

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aria Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aria Bronze

Suppliers

Company
Product
Description
Supplier Links
12309-0 Lamps-Table Lamps - 612334 - Capital Lighting, Inc.
Columbus, OH, USA
12309-0 Lamps-Table Lamps
612334
12309-0 Lamps-Table Lamps 612334
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aria Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 35.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Aria Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612334
Product Name 12309-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details