Capital Lighting, Inc. 12362-77 Lamps-Table Lamps 612329

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome

Suppliers

Company
Product
Description
Supplier Links
12362-77 Lamps-Table Lamps - 612329 - Capital Lighting, Inc.
Columbus, OH, USA
12362-77 Lamps-Table Lamps
612329
12362-77 Lamps-Table Lamps 612329
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 31.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 31.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612329
Product Name 12362-77 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details