Capital Lighting, Inc. 12382-0 Lamps-Table Lamps 612325

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Glass: Eidolon Krystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Glass: Eidolon Krystal

Suppliers

Company
Product
Description
Supplier Links
12382-0 Lamps-Table Lamps - 612325 - Capital Lighting, Inc.
Columbus, OH, USA
12382-0 Lamps-Table Lamps
612325
12382-0 Lamps-Table Lamps 612325
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Chrome Glass: Eidolon Krystal

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 37.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Chrome
Glass: Eidolon Krystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612325
Product Name 12382-0 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details