Capital Lighting, Inc. 12374-77 Lamps-Table Lamps 612323

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Chrome
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Chrome

Suppliers

Company
Product
Description
Supplier Links
12374-77 Lamps-Table Lamps - 612323 - Capital Lighting, Inc.
Columbus, OH, USA
12374-77 Lamps-Table Lamps
612323
12374-77 Lamps-Table Lamps 612323
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Chrome

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 27.00
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Chrome

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612323
Product Name 12374-77 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details