Capital Lighting, Inc. 1234-580 Foyer/Hall Lanterns-Glass w/Frame 612315

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Provence Patina Product Name: Large Hall Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Provence Patina Product Name: Large Hall Foyer

Suppliers

Company
Product
Description
Supplier Links
1234-580 Foyer/Hall Lanterns-Glass w/Frame - 612315 - Capital Lighting, Inc.
Columbus, OH, USA
1234-580 Foyer/Hall Lanterns-Glass w/Frame
612315
1234-580 Foyer/Hall Lanterns-Glass w/Frame 612315
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Provence Patina Product Name: Large Hall Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 33.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Provence Patina
Product Name: Large Hall Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612315
Product Name 1234-580 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details