Capital Lighting, Inc. 1233-580 Mini Chandeliers-Candle 612312

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Provence Patina Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Provence Patina Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
1233-580 Mini Chandeliers-Candle - 612312 - Capital Lighting, Inc.
Columbus, OH, USA
1233-580 Mini Chandeliers-Candle
612312
1233-580 Mini Chandeliers-Candle 612312
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Provence Patina Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Provence Patina
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612312
Product Name 1233-580 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details