Capital Lighting, Inc. 12353-159 Lamps-Table Lamps 612306

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 35.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Monte Titano Oro Glass: Piastra
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 35.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Monte Titano Oro Glass: Piastra

Suppliers

Company
Product
Description
Supplier Links
12353-159 Lamps-Table Lamps - 612306 - Capital Lighting, Inc.
Columbus, OH, USA
12353-159 Lamps-Table Lamps
612306
12353-159 Lamps-Table Lamps 612306
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 35.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Monte Titano Oro Glass: Piastra

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 35.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Monte Titano Oro
Glass: Piastra

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612306
Product Name 12353-159 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details