Capital Lighting, Inc. 6681-613 Sconces-Single Glass 612280

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: Ribbed Glass Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: Ribbed Glass Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
6681-613 Sconces-Single Glass - 612280 - Capital Lighting, Inc.
Columbus, OH, USA
6681-613 Sconces-Single Glass
612280
6681-613 Sconces-Single Glass 612280
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: Ribbed Glass Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: Ribbed Glass
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612280
Product Name 6681-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details