Capital Lighting, Inc. 6392-77 Bathroom Fixtures-Two Lights 612268

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Bath Lighting Glass: White Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Bath Lighting Glass: White Iris

Suppliers

Company
Product
Description
Supplier Links
6392-77 Bathroom Fixtures-Two Lights - 612268 - Capital Lighting, Inc.
Columbus, OH, USA
6392-77 Bathroom Fixtures-Two Lights
612268
6392-77 Bathroom Fixtures-Two Lights 612268
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Product Name: Two Light Bath Lighting Glass: White Iris

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 5.50
Extension: 5
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Chrome
Product Name: Two Light Bath Lighting
Glass: White Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612268
Product Name 6392-77 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details