Capital Lighting, Inc. 6611-613 Sconces-Single Glass 612254

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bath Fixture Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bath Fixture Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6611-613 Sconces-Single Glass - 612254 - Capital Lighting, Inc.
Columbus, OH, USA
6611-613 Sconces-Single Glass
612254
6611-613 Sconces-Single Glass 612254
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bath Fixture Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.75
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Bath Fixture
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612254
Product Name 6611-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details