Capital Lighting, Inc. 6612-613 Bathroom Fixtures-Two Lights 612253

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6612-613 Bathroom Fixtures-Two Lights - 612253 - Capital Lighting, Inc.
Columbus, OH, USA
6612-613 Bathroom Fixtures-Two Lights
612253
6612-613 Bathroom Fixtures-Two Lights 612253
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.75
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Product Name: Two Light Bath Lighting
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612253
Product Name 6612-613 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details