PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 7.75
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Kinston Bronze
Product Name: Four Light Bath Bar
Glass: Etched White
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 612252 |
| Product Name | 6614-298 Bathroom Fixtures-Four Lights |
| Application | Residential |