Capital Lighting, Inc. 6613-613 Bathroom Fixtures-Three Lights 612250

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Bath Lighting Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Bath Lighting Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6613-613 Bathroom Fixtures-Three Lights - 612250 - Capital Lighting, Inc.
Columbus, OH, USA
6613-613 Bathroom Fixtures-Three Lights
612250
6613-613 Bathroom Fixtures-Three Lights 612250
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 7.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Bath Lighting Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 7.75
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Bath Lighting
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612250
Product Name 6613-613 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details