Capital Lighting, Inc. 6462-1-613 Bathroom Fixtures-Two Lights 612236

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 2 Wattage: 75 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 2 Wattage: 75 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6462-1-613 Bathroom Fixtures-Two Lights - 612236 - Capital Lighting, Inc.
Columbus, OH, USA
6462-1-613 Bathroom Fixtures-Two Lights
612236
6462-1-613 Bathroom Fixtures-Two Lights 612236
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 6.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 2 Wattage: 75 Finish: Polished Nickel Product Name: Two Light Bath Lighting Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 6.00
Extension: 5.5
Bulb
Type: Mini-Can
Qty: 2
Wattage: 75
Finish: Polished Nickel
Product Name: Two Light Bath Lighting
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612236
Product Name 6462-1-613 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details