Capital Lighting, Inc. 6483-613 Bathroom Fixtures-Three Lights 612235

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 5.75 Extension: 9 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Nickel Product Name: Three Light Bath Lighting Glass: Eidolon Krystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 5.75 Extension: 9 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Nickel Product Name: Three Light Bath Lighting Glass: Eidolon Krystal

Suppliers

Company
Product
Description
Supplier Links
6483-613 Bathroom Fixtures-Three Lights - 612235 - Capital Lighting, Inc.
Columbus, OH, USA
6483-613 Bathroom Fixtures-Three Lights
612235
6483-613 Bathroom Fixtures-Three Lights 612235
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 5.75 Extension: 9 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Polished Nickel Product Name: Three Light Bath Lighting Glass: Eidolon Krystal

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 5.75
Extension: 9
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Polished Nickel
Product Name: Three Light Bath Lighting
Glass: Eidolon Krystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612235
Product Name 6483-613 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details