Capital Lighting, Inc. 6461-1-613 Sconces-Single Glass 612234

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.00 Extension: 5.5 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Polished Nickel Product Name: One Light Bath Fixture Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.00 Extension: 5.5 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Polished Nickel Product Name: One Light Bath Fixture Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6461-1-613 Sconces-Single Glass - 612234 - Capital Lighting, Inc.
Columbus, OH, USA
6461-1-613 Sconces-Single Glass
612234
6461-1-613 Sconces-Single Glass 612234
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.00 Extension: 5.5 Bulb Type: Xenon Qty: 1 Wattage: 75 Finish: Polished Nickel Product Name: One Light Bath Fixture Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 6.00
Extension: 5.5
Bulb
Type: Xenon
Qty: 1
Wattage: 75
Finish: Polished Nickel
Product Name: One Light Bath Fixture
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612234
Product Name 6461-1-613 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details