Capital Lighting, Inc. 6464-1-613 Bathroom Fixtures-Four Lights 612231

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 6.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 4 Wattage: 75 Finish: Polished Nickel Product Name: Four Light Bath Bar Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 6.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 4 Wattage: 75 Finish: Polished Nickel Product Name: Four Light Bath Bar Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
6464-1-613 Bathroom Fixtures-Four Lights - 612231 - Capital Lighting, Inc.
Columbus, OH, USA
6464-1-613 Bathroom Fixtures-Four Lights
612231
6464-1-613 Bathroom Fixtures-Four Lights 612231
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 6.00 Extension: 5.5 Bulb Type: Mini-Can Qty: 4 Wattage: 75 Finish: Polished Nickel Product Name: Four Light Bath Bar Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 6.00
Extension: 5.5
Bulb
Type: Mini-Can
Qty: 4
Wattage: 75
Finish: Polished Nickel
Product Name: Four Light Bath Bar
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612231
Product Name 6464-1-613 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details